Manufacturer: IXYS
Win Source Part Number: 1169791-DSA30I150PA
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Diode Schottky 150V 30A Through Hole TO-220AC
DIODE SCHOTTKY 150V 30A TO220AC
Schottky Diodes & Rectifiers 30 Amps 150V
DIODE SCHOTTKY 150V 30A TO220AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1169791-DSA30I150PA | DSA30I150PA-ND | DSA30I150PA | DSA30I150PA | DSA30I150PA |
| Product Name | Diodes, Rectifiers - Single - DSA30I150PA | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Configuration | Single |