TVS DIODE 5VWM 12.5V UDFN16166
TVS DIODE 5VWM 12.5V UDFN16166
TVS DIODE 5VWM 12.5V UDFN16166
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DMF05LCFLPA-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 6-UFDFN Exposed Pad |
| Peak Pulse Power | 70 watts |
| VC | 12.5 volts |