Micro Commercial Components Corp. Single Zener Diodes DL5258B-TP

Description
Zener Diode 36V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 36V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL5258B-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL5258B-TP-ND
Single Zener Diodes DL5258B-TP-ND
Zener Diode 36V 500mW ±5% Surface Mount Mini MELF

Zener Diode 36V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1055585-DL5258B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1055585-DL5258B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1055585-DL5258B-TP
Win Source Part Number: 1055585-DL5258B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 27 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 70 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: Mini MELF Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): MMSZ5258B-7-F; TZM5258B-GS08; TZM5258B-GS18; TZMC36-GS08; MMBZ5258B-7-F; BZT52C36-7-F; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1055585-DL5258B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 27 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 70 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: Mini MELF
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): MMSZ5258B-7-F; TZM5258B-GS08; TZM5258B-GS18; TZMC36-GS08; MMBZ5258B-7-F; BZT52C36-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL5258B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DL5258B-TP
Discrete Semiconductor Products - Diodes - Zener DL5258B-TP
DIODE ZENER 36V 500MW MINI MELF

DIODE ZENER 36V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number DL5258B-TP-ND 1055585-DL5258B-TP DL5258B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-213AC, MINI-MELF, SOD-80 MELF; Mini MELF
VZ 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers