Diode Standard 300V 30A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 869232-DPF30I300PA
Series: HiPerFRED²™
Features: Diode Standard 300 V 30A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: DPF30I300
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 300V 30A TO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | DPF30I300PA-ND | 869232-DPF30I300PA | DPF30I300PA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DPF30I300PA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |