Category: Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes
Manufacturer: IXYS
Series: HiPerFRED™
Technology: Standard
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package / Case: TO-247-2
Operating Temperature: -55°C ~ 175°C
Supplier Device Package: TO-247
Mounting Type: Through Hole
Diode Standard 300V 30A Through Hole TO-247
DIODE GEN PURP 300V 30A TO247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | DPG30I300HA-ND | DPG30I300HA | |
| Product Name | Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |