IXYS Corporation Bridge Rectifiers DLA100B800LB-TRR

Description
Bridge Rectifier Single Phase Standard 800V Surface Mount 9-SMPD-B
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Surface Mount 9-SMPD-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 238-DLA100B800LB-TRRTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
238-DLA100B800LB-TRRTR-ND
Bridge Rectifiers 238-DLA100B800LB-TRRTR-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount 9-SMPD-B

Bridge Rectifier Single Phase Standard 800V Surface Mount 9-SMPD-B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 990313-DLA100B800LB-TRR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
990313-DLA100B800LB-TRR
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 990313-DLA100B800LB-TRR
Win Source Part Number: 990313-DLA100B800LB- TRR Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 124 A Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 100 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Package / Case: 9-PowerSMD Supplier Device Package: 9-SMPD-B Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: 238-DLA100B800LB-TRR TR Base Product Number: DLA100

Win Source Part Number: 990313-DLA100B800LB-TRR
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 200
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 124 A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 100 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Package / Case: 9-PowerSMD
Supplier Device Package: 9-SMPD-B
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: 238-DLA100B800LB-TRRTR
Base Product Number: DLA100

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DLA100B800LB-TRR
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DLA100B800LB-TRR
BIPOLAR MODULE-BRIDGE RECTIFIER

BIPOLAR MODULE-BRIDGE RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 238-DLA100B800LB-TRRTR-ND 990313-DLA100B800LB-TRR DLA100B800LB-TRR
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 9-PowerSMD
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
RF Diodes - BAR50-02V E6327 - 079402-BAR50-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
View Details
3 suppliers
Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details