Diode Standard 400V 60A Through Hole TO-3P
Manufacturer: IXYS
Win Source Part Number: 1033981-DPG60IM400QB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.47V @ 60A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
DIODE GEN PURP 400V 60A TO3P
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | DPG60IM400QB-ND | 1033981-DPG60IM400QB | DPG60IM400QB |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DPG60IM400QB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Diode Type | Standard | ||
| VF | 1.47 volts | 1.47 volts | |
| VR | 400 volts |