Zilog Single Diodes DPG60I300HA

Description
Diode Standard 300V 60A Through Hole TO-247
Request a Quote Datasheet
Description
Diode Standard 300V 60A Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DPG60I300HA-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DPG60I300HA-ND
Single Diodes DPG60I300HA-ND
Diode Standard 300V 60A Through Hole TO-247

Diode Standard 300V 60A Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1184585-DPG60I300HA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1184585-DPG60I300HA
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1184585-DPG60I300HA
Win Source Part Number: 1184585-DPG60I300HA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: HiPerFRED™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 60 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 300 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-2 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DPG60I300

Win Source Part Number: 1184585-DPG60I300HA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HiPerFRED™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 60 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DPG60I300

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG60I300HA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG60I300HA
Discrete Semiconductor Products - Diodes - Rectifiers DPG60I300HA
DIODE GEN PURP 300V 60A TO247

DIODE GEN PURP 300V 60A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number DPG60I300HA-ND 1184585-DPG60I300HA DPG60I300HA
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.4 volts 1.4 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers