Vishay Intertechnology, Inc. Optoisolator IC 4N27

Description
IC, OPTOISOLATOR, TRANSISTOR, 5000VRMS, 70V OUTPUT, 50MA OUTPUT, 1.3V FORWARD, 60MA FORWARD, 10%, 150MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
IC, OPTOISOLATOR, TRANSISTOR, 5000VRMS, 70V OUTPUT, 50MA OUTPUT, 1.3V FORWARD, 60MA FORWARD, 10%, 150MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16302913 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16302913
Optoisolator IC 16302913
IC, OPTOISOLATOR, TRANSISTOR, 5000VRMS, 70V OUTPUT, 50MA OUTPUT, 1.3V FORWARD, 60MA FORWARD, 10%, 150MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY

IC, OPTOISOLATOR, TRANSISTOR, 5000VRMS, 70V OUTPUT, 50MA OUTPUT, 1.3V FORWARD, 60MA FORWARD, 10%, 150MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 4N27 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
4N27
Transistor, Photovoltaic Output Optoisolators 4N27
OPTOISO 5KV TRANS W/BASE 6DIP

OPTOISO 5KV TRANS W/BASE 6DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N27 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
4N27
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 4N27
OPTOISO 5KV TRANS W/BASE 6DIP

OPTOISO 5KV TRANS W/BASE 6DIP

Supplier's Site

Technical Specifications

  Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16302913 4N27 4N27
Product Name Optoisolator IC Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details