Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCNW139-000E

Description
OPTOISO 5KV DARL W/BASE 8DIP
Description
OPTOISO 5KV DARL W/BASE 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCNW139-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCNW139-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCNW139-000E
OPTOISO 5KV DARL W/BASE 8DIP

OPTOISO 5KV DARL W/BASE 8DIP

Supplier's Site
Optoisolator IC - 16138005 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138005
Optoisolator IC 16138005
OPTOCOUPLER, DARLINGTON, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:5KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT RANGE:-, SVHC:NO ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DARLINGTON, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:5KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT RANGE:-, SVHC:NO ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number HCNW139-000E 16138005
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-DIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .730mm(W), .730mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details