Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-0530-000E

Description
OPTOISO 3.75KV 2CH TRANS 8SOIC
Description
OPTOISO 3.75KV 2CH TRANS 8SOIC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-0530-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-0530-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-0530-000E
OPTOISO 3.75KV 2CH TRANS 8SOIC

OPTOISO 3.75KV 2CH TRANS 8SOIC

Supplier's Site
Optoisolator IC - 16138253 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138253
Optoisolator IC 16138253
OPTOCOUPLER, DUAL, TRANSISTOR O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:25MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:7%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DUAL, TRANSISTOR O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:25MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:7%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number HCPL-0530-000E 16138253
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details