Vishay Precision Group Optoisolator IC H11D1

Description
OPTOCOUPLER, TRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16340245 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16340245
Optoisolator IC 16340245
OPTOCOUPLER, TRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - H11D1 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
H11D1
Transistor, Photovoltaic Output Optoisolators H11D1
OPTOISO 5.3KV TRANS W/BASE 6DIP

OPTOISO 5.3KV TRANS W/BASE 6DIP

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 16340245 H11D1
Product Name Optoisolator IC Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details