WAGO Optoisolator IC 859-795

Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 3 … 30 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 3 … 30 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 11224453 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
11224453
Optoisolator IC 11224453
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 3 … 30 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 3 … 30 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 11224453
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Gate Drivers - ACPL-H312-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details