onsemi Transistor, Photovoltaic Output Optoisolators FOD814A300

Description
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Datasheet
Description
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD814A300 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
FOD814A300
Transistor, Photovoltaic Output Optoisolators FOD814A300
OPTOISOLATOR 5KV TRANSISTOR 4DIP

OPTOISOLATOR 5KV TRANSISTOR 4DIP

Supplier's Site Datasheet
Optoisolator IC - 43613791 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
43613791
Optoisolator IC 43613791
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4, NO. OF CHANNELS 1 CHANNEL, OPTOCOUPLER CASE STYLE DIP, NO. OF PINS 4PINS, FORWARD CURRENT IF MAX 50MA, ISOLATION VOLTAGE 5KV, CTR MIN 50%, PRODUCT RANGE -, INPUT CURRENT 50MA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4, NO. OF CHANNELS 1 CHANNEL, OPTOCOUPLER CASE STYLE DIP, NO. OF PINS 4PINS, FORWARD CURRENT IF MAX 50MA, ISOLATION VOLTAGE 5KV, CTR MIN 50%, PRODUCT RANGE -, INPUT CURRENT 50MA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - FOD814A300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FOD814A300
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FOD814A300
OPTOISOLATOR 5KV TRANSISTOR 4DIP

OPTOISOLATOR 5KV TRANSISTOR 4DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number FOD814A300 43613791 FOD814A300
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details