onsemi Isolators - Gate Drivers FOD3180

Description
OPTOISO 5KV 1CH GATE DRIVER 8DIP
Datasheet
Description
OPTOISO 5KV 1CH GATE DRIVER 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3180 - ODG (Origin Data Global)
Shenzhen, China
Isolators - Gate Drivers
FOD3180
Isolators - Gate Drivers FOD3180
OPTOISO 5KV 1CH GATE DRIVER 8DIP

OPTOISO 5KV 1CH GATE DRIVER 8DIP

Supplier's Site Datasheet
Optoisolator IC - 34030132 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
34030132
Optoisolator IC 34030132
OPTOCOUPLER, GATE DRIVE, 5000VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:5KV; PRODUCT RANGE:-; INPUT CURRENT:16MA; NO. OF CHANNELS:1; OPERATING TEMPERATURE MAX:100ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVE, 5000VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:5KV; PRODUCT RANGE:-; INPUT CURRENT:16MA; NO. OF CHANNELS:1; OPERATING TEMPERATURE MAX:100ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators
Product Number FOD3180 34030132
Product Name Isolators - Gate Drivers Optoisolator IC
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-K370-560E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.268\", 6.81mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details