Broadcom Inc. Logic Output Optoisolators HCPL-0211-500E

Description
OPTOISO 3.75KV PUSH PULL 8SO
Datasheet
Description
OPTOISO 3.75KV PUSH PULL 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-0211-500E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-0211-500E
Logic Output Optoisolators HCPL-0211-500E
OPTOISO 3.75KV PUSH PULL 8SO

OPTOISO 3.75KV PUSH PULL 8SO

Supplier's Site Datasheet
Optoisolator IC - 16138145 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138145
Optoisolator IC 16138145
(PRICE/TC) OPTOCOUPLER, TOTEM POLE O/P, 3.75KV, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:5MA, NO. OF ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, TOTEM POLE O/P, 3.75KV, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:5MA, NO. OF ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-0211-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-0211-500E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-0211-500E
OPTOISO 3.75KV PUSH PULL 8SO

OPTOISO 3.75KV PUSH PULL 8SO

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-0211-500E 16138145 HCPL-0211-500E
Product Name Logic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data