Murrelektronik, Inc. Optoisolator IC 52503

Description
MIRO TR 24VDC SK 5P OPTO-COUPLER MODULE, IN: 48 VDC - OUT: 35 VDC / 2 A, 6,2 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Description
MIRO TR 24VDC SK 5P OPTO-COUPLER MODULE, IN: 48 VDC - OUT: 35 VDC / 2 A, 6,2 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 1103060 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
1103060
Optoisolator IC 1103060
MIRO TR 24VDC SK 5P OPTO-COUPLER MODULE, IN: 48 VDC - OUT: 35 VDC / 2 A, 6,2 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

MIRO TR 24VDC SK 5P OPTO-COUPLER MODULE, IN: 48 VDC - OUT: 35 VDC / 2 A, 6,2 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 1103060
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Gate Drivers - ACPL-344JT-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details