OPTOISO 3.75KV PUSH PULL 8SO
OPTOCOUPLER, LOGIC GATE, 3.75KV, SOIC-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:20MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPTOISO 3.75KV PUSH PULL 8SO
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | FOD8001 | 43613759 | FOD8001 |
| Product Name | Isolators - Optoisolators - Logic Output Optoisolators | Optoisolator IC | Logic Output Optoisolators |
| Isolator Package | 8-SOIC (0.154\", 3.90mm Width) |