Broadcom Inc. Optoisolator IC HCPL-181-060E

Description
OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16133479 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16133479
Optoisolator IC 16133479
OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-181-060E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-181-060E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-181-060E
OPTOISO 3.75KV TRANS 4MINIFLAT

OPTOISO 3.75KV TRANS 4MINIFLAT

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-181-060E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
HCPL-181-060E
Transistor, Photovoltaic Output Optoisolators HCPL-181-060E
OPTOISO 3.75KV TRANS 4MINIFLAT

OPTOISO 3.75KV TRANS 4MINIFLAT

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16133479 HCPL-181-060E HCPL-181-060E
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N139-020E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details