onsemi Optoisolator IC H11L2SVM

Description
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:7.5KV, DATA RATE:-, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT CURRENT:60MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:7.5KV, DATA RATE:-, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT CURRENT:60MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 55499394 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
55499394
Optoisolator IC 55499394
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:7.5KV, DATA RATE:-, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT CURRENT:60MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:7.5KV, DATA RATE:-, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT CURRENT:60MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - H11L2SVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L2SVM
Isolators - Optoisolators - Logic Output Optoisolators H11L2SVM
OPTOISO 4.17KV OPN COLL 6SMD

OPTOISO 4.17KV OPN COLL 6SMD

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 55499394 H11L2SVM
Product Name Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Isolator Package 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details