WAGO Optoisolator IC 859-793

Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 20 … 60 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 20 … 60 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 11224448 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
11224448
Optoisolator IC 11224448
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 20 … 60 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 20 … 60 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Optoisolator IC -  - Radwell International
Willingboro, NJ, United States
Optoisolator IC
Optoisolator IC
WAGO Integrated Circuits 859-793

WAGO Integrated Circuits 859-793

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 11224448
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details