Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-063N-000E

Description
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Datasheet
Description
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-063N-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-063N-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-063N-000E
OPTOISO 3.75KV 2CH OPEN COLL 8SO

OPTOISO 3.75KV 2CH OPEN COLL 8SO

Supplier's Site
Logic Output Optoisolators - HCPL-063N-000E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-063N-000E
Logic Output Optoisolators HCPL-063N-000E
OPTOISO 3.75KV 2CH OPEN COLL 8SO

OPTOISO 3.75KV 2CH OPEN COLL 8SO

Supplier's Site Datasheet
Optoisolator IC - 16138389 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138389
Optoisolator IC 16138389
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-063N-000E HCPL-063N-000E 16138389
Product Name Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators Optoisolator IC
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-847-00GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.300\", 7.62mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details