Broadcom Inc. Optoisolator IC ACPL-W314-000E

Description
OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:12MA; OUTPUT VOLTAGE:30. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:12MA; OUTPUT VOLTAGE:30. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16132908 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16132908
Optoisolator IC 16132908
OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:12MA; OUTPUT VOLTAGE:30. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:12MA; OUTPUT VOLTAGE:30. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 16132908
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-827-W60E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.400\", 10.16mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details