OPTOISO 5KV DARL W/BASE 8SMD
HIGH SPEED OPTOCOUPLER, SMD, DARLINGTON O/P, 1 CHANNEL, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 8 PINS, FORWARD CURRENT IF MAX: 20MA, ISOLATION VOLTAGE: 5KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|
| Product Category | Optical Isolators | Optical Isolators |
| Product Number | HCNW139-300E | 16138009 |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators | Optoisolator IC |
| Isolator Package | 8-SMD, Gull Wing |