Broadcom Inc. Optoisolator IC ACPL-M75L-000E

Description
OPTOCOUPLER, SMD, CMOS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:15MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:5PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), BAUD RATE:15MBAUD, CMR:10KV/S, INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, SMD, CMOS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:15MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:5PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), BAUD RATE:15MBAUD, CMR:10KV/S, INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 38127363 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
38127363
Optoisolator IC 38127363
OPTOCOUPLER, SMD, CMOS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:15MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:5PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), BAUD RATE:15MBAUD, CMR:10KV/S, INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, CMOS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:15MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:5PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), BAUD RATE:15MBAUD, CMR:10KV/S, INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M75L-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M75L-000E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M75L-000E
OPTOISO 3.75KV PUSH PULL 5SO

OPTOISO 3.75KV PUSH PULL 5SO

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 38127363 ACPL-M75L-000E
Product Name Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Isolator Package 6-SOIC (0.173\", 4.40mm Width), 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-772L-000E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details