onsemi Isolators - Optoisolators - Logic Output Optoisolators H11L3SM

Description
OPTOISO 4.17KV OPN COLL 6SMD
Description
OPTOISO 4.17KV OPN COLL 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11L3SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L3SM
Isolators - Optoisolators - Logic Output Optoisolators H11L3SM
OPTOISO 4.17KV OPN COLL 6SMD

OPTOISO 4.17KV OPN COLL 6SMD

Supplier's Site
Optoisolator IC - 49266213 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
49266213
Optoisolator IC 49266213
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:7.5KV, DATA RATE:-, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT CURRENT:60MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:7.5KV, DATA RATE:-, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT CURRENT:60MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number H11L3SM 49266213
Product Name Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC
Isolator Package 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details