Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators BRT23H

Description
PHOTOCOUPLER TRIAC 800V 6DIP
Description
PHOTOCOUPLER TRIAC 800V 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - BRT23H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
BRT23H
Isolators - Optoisolators - Triac, SCR Output Optoisolators BRT23H
PHOTOCOUPLER TRIAC 800V 6DIP

PHOTOCOUPLER TRIAC 800V 6DIP

Supplier's Site
Optoisolator IC - 204386440 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
204386440
Optoisolator IC 204386440
TRIAC AND SCR OUTPUT OPTOCOUPLER, THROUGH-HOLE, CASE: DIP-6, WITH ZERO-CROSSING CIRCUIT, 1-CHANNEL, FORWARD CURRENT: 60 MA, FORWARD VOLTAGE: 1.16 V, POWER DISSIPATION: 600 MW, OFF-STATE OUTPUT VOLTAGE: 800 V, OPERATING TEMPERATURE: -40 TO 150 °C. FREE 2 YEAR RADWELL WARRANTY

TRIAC AND SCR OUTPUT OPTOCOUPLER, THROUGH-HOLE, CASE: DIP-6, WITH ZERO-CROSSING CIRCUIT, 1-CHANNEL, FORWARD CURRENT: 60 MA, FORWARD VOLTAGE: 1.16 V, POWER DISSIPATION: 600 MW, OFF-STATE OUTPUT VOLTAGE: 800 V, OPERATING TEMPERATURE: -40 TO 150 °C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number BRT23H 204386440
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details