Broadcom Inc. Optoisolator IC ACPL-W343-000E

Description
OPTOCOUPLER,4.0 AMP IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:6PINS, ISOLATION VOLTAGE:5KV, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER,4.0 AMP IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:6PINS, ISOLATION VOLTAGE:5KV, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 32103528 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
32103528
Optoisolator IC 32103528
OPTOCOUPLER,4.0 AMP IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:6PINS, ISOLATION VOLTAGE:5KV, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER,4.0 AMP IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:6PINS, ISOLATION VOLTAGE:5KV, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 32103528
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N135-000E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details