Murrelektronik, Inc. Optoisolator IC 50045

Description
AMMS 10-44/1 OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 53 VDC / 1,2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Description
AMMS 10-44/1 OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 53 VDC / 1,2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 15775717 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
15775717
Optoisolator IC 15775717
AMMS 10-44/1 OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 53 VDC / 1,2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

AMMS 10-44/1 OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 53 VDC / 1,2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 15775717
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Gate Drivers - ACPL-312U-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details