Texas Instruments High-Performance Analog Optoisolator IC DCP010515DBP

Description
IC, ISOLATED DC/DC CONVERTER, DIP-7; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:14PINS; OUTPUT CURRENT:33MA; OUTPUT VOLTAGE MIN:-15V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, ISOLATED DC/DC CONVERTER, DIP-7; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:14PINS; OUTPUT CURRENT:33MA; OUTPUT VOLTAGE MIN:-15V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16845410 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16845410
Optoisolator IC 16845410
IC, ISOLATED DC/DC CONVERTER, DIP-7; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:14PINS; OUTPUT CURRENT:33MA; OUTPUT VOLTAGE MIN:-15V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, ISOLATED DC/DC CONVERTER, DIP-7; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:14PINS; OUTPUT CURRENT:33MA; OUTPUT VOLTAGE MIN:-15V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 16845410
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details