onsemi Transistor, Photovoltaic Output Optoisolators 6N139SM

Description
OPTOISO 5KV DARL W/BASE 8SMD
Datasheet
Description
OPTOISO 5KV DARL W/BASE 8SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N139SM - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
6N139SM
Transistor, Photovoltaic Output Optoisolators 6N139SM
OPTOISO 5KV DARL W/BASE 8SMD

OPTOISO 5KV DARL W/BASE 8SMD

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N139SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
6N139SM
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N139SM
OPTOISO 5KV DARL W/BASE 8SMD

OPTOISO 5KV DARL W/BASE 8SMD

Supplier's Site
Optoisolator IC - 49265869 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
49265869
Optoisolator IC 49265869
IC, OPTOISOLATOR DARLINGTON WITH BASE OUTPUT, 5000 VRMS, 1 CHANNEL, 8-SMD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, OPTOISOLATOR DARLINGTON WITH BASE OUTPUT, 5000 VRMS, 1 CHANNEL, 8-SMD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 6N139SM 6N139SM 49265869
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details