Radwell International Datasheets for Optical Isolators
Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5KV; CTR MIN:63%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:-; ROHS... | |
| (PRICE/TC) OPTOCOUPLER, TRANSISTOR, 2.5KV, SSOP-16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) OPTOCOUPLER, TRANSISTOR, 4.47KV, SMDIP-4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 0.3A, SOT-223-4, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:6V, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, MSL:- ROHS... | |
| (PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, MSL:- ROHS... | |
| (PRICE/TC),LDO, ADJ, 2.5V TO 20V, TO263-5, OUTPUT TYPE:ADJUSTABLE, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:45V, FIXED OUTPUT VOLTAGE NOM.:-, ADJUSTABLE OUTPUT VOLTAGE MIN:2.5V, ADJUSTABLE OUTPUT VOLTAGE MAX:20V, OUTPUT CURRENT:400MA, DROPOUT ROHS... | |
| (PRICE/TC),LDO, FIXED, 1.8V, 0.15A, TSOP-5, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:1.8V, INPUT VOLTAGE MAX:6V, FIXED OUTPUT VOLTAGE NOM.:1.8V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:150MA, DROPOUT VOLTAGEROHS COMPLI. | |
| (PRICE/TC),LDO, FIXED, 3.3V, 0.3A, SOIC-8, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:3.3V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, DROPOUT VOLTAGE ROHS... | |
| (PRICE/TR), N CHANNEL IGBT, POWERMESH, 600V, 25A, DPAK, FULL REEL; DC COLLECTOR CURRENT:25A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V; POWER DISSIPATION PD:70W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; PRODUCT RANGE:-ROHS... | |
| **SEE RENESAS PS2805A-4-A. FREE 2 YEAR RADWELL WARRANTY | |
| 8PB 2-CH TR SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-4, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, ROHS, ROHS COMPLIANT, PLASTIC, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION DIP-8 X=VDE APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5300V ISOLATION, X= VDE APPROVED, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| CEL Integrated Circuits PS9114-A | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4 GULLWING. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 2-ELEMENT, 5300V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 4-ELEMENT, 5300V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTRUER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER IC, 4-ELEMENT, 3750V ISOLATION, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, MINIFLAT-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SOP-4, 4 SMD, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, MINI-FLAT-16, UL APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, MINI-FLAT-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, SMD-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 16-SOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON-NPN-OUTPU T DC-INPUT OPTOCOUPLER, 1-CHANNEL, 1.5KV ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL OPERATIONAL AMPLIFIER, OUTPUT VOLTAGE SWIBG 0-1.5V, DIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5V, CMOS, PSSO2, DPAK-3, MARKING CODE 74A50G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, 6 PIN, DIP OPTO, SINGLE CONFIGURATION, 0.06 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, LOGIC, OUTPUT OPTOCOUPLER, 1-ELEMENT, 4000V ISOLATION, SMD-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPERARIONAL AMPLIFIER, 2-CHANNEL, 44 VOLT MAX SUPPLY, 8-PIN DIP CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 2 CHANNEL, 1A OUTPUT, 5-40V, PDIP, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPT-ISOLATOR, SEMICONDUCTOR, 2 AMP ZERO-CROSS TRIAC OUTPUT, 60 AMP SINGLE CYCLE SURGE CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPTOCOUPLER, AC INPUT, PHOTODARLINGTON OUTPUT, THROUGH HOLE, 6 DIP, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPTOISOLATOR, PHOTODARLINGTON, 5300VRMS, 30V OUTPUT, 1.5V FORWARD, 60MA FORWARD, 260MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, PHOTOCOUPLER, HIGH DENSITY MOUNTING TYPE, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LDO VOLTAGE REGULATOR, 6V, 1A, ADJUSTABLE OUTPUT VOLTAGE, INPUT VOLTAGE MIN:11V, INPUT VOLTAGE MAX:35V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2250V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 1MBPS, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 2MBPS, SOP-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, DIP-6, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-8 PIN GULL WING, PC924L0NIZ,PC924L0NI P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5300V ISOLATION, 1MBPS, DIP--6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5300V ISOLATION, 1MBPS, SMD--6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, 10MBPS, SOP-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 1MBPS, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 2500V ISOLATION, 10MBPS, SSOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 12000UV OFFSET-MAX, BIPOLAR, CDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 12000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 1300UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 3000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 4000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 5500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6500UV OFFSET-MAX, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 12000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 1500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 1800UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 4000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 4000UV OFFSET-MAX, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 4000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 6000UV OFFSET-MAX, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 6000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 6500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 6500UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, CDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 12000UV OFFSET-MAX, JFET, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 14000UV OFFSET-MAX, BIPOLAR, SO-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 3500UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 4000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 6500UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNCTION, 11000UV OFFSET-MAX, BI-POLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, FREQUENCY COMPARATOR, THROUGH HOLE, TO-99-8 METAL CAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, ULTRA-LOW NOISE, PRECISION, LOW NOISE: 4.5NV/VHZ MAX AT 1KHZ, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO COUPLER 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO COUPLER, 4P, SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO COUPLER, SMD, SOIC-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER IC, HIGH LINEARITY, 8-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, HIGH ISOLATION VOLTAGE, 5000 VRMS., SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, SOLID-STATE, SCREW TERMINALS, 2 AMP, 24 VAC/DC, 6.3 MA, DIN RAIL MOUNTING, 2.5 KVRMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, TRANSISTOR, 5300VRMS, BASE OUTPUT, 1 CHANNEL, 30V, 150MA, 6-DIP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOISOLATOR TRANSISTOR OUTPUT 5000VRMS 1 CHANNEL 4-LSOP (2.54MM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOISOLATOR, 2.5KV, 4CH, TRANSISTOR, 16-SSOP, PB-FREE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOISOLATOR, 5KV, TRANSISTOR, 4SMD, 1-CHANNEL, GULL WING, SURFACE MOUNT, 50MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOISOLATOR, 5KV, TRIAC, 6SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 8-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOCOUPLER, 0.6 A OUTPUT CURRENT, HIGH CMR, IGBT GATE DRIVE, 6-PIN SDIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOCOUPLER, 1 MBPS, OPEN COLLECTOR OUTPUT, 750NS, 5-SOP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR, OPERATIONAL AMPLIFIER, 3 V TO 36 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OPTOCOUPLER, SMD-4, 1 CHANNEL, 50 MA, 80 V, 2500 VRMS, 170 MW, 2.6 X 4.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 1200V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 1500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, MINI-FLAT-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2800V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION SO-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 4-SMD LONG 11.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-8, LEAD WIDTH 11.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, DIP-65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 2500V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 2500V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 3750V ISOLATION, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, SMD-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, OP AMP, 14-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 4-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, OPTOISO 7.5KV TRANS W/BASE 6DIP, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5000V ISOLATION, DIP-6/5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| EXAR Integrated Circuits XR084CP | |
| HIGH NOISE REDUCTION, HIGH SPEED DIGITAL OUTPUT TYPE8-PIN GULL WING DIP PHOTOCOUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH SPEED OPTOCOUPLER, SMD-8, SMD/SMT, HIGH SPEED, 1 MBD, 5300 VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Integrated Circuits TIL111 | |
| IC OPTICAL COUPLER 8 DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTO COUPLER 1 CHANNEL 5-MFP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTO COUPLER-PHOTOCOUPLER , OPIC, 1 CHANNEL, 5-SOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, HIGH SPEED TYPE, 1MB/S DATA RATE, TRANSISTOR, 1 CHANNEL, DIP CASE STYLE, 8 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, TRANSISTOR OUTPUT, SMD-4, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, TRIAC, 1-ELEMENT, 5300VRMS, 1.15V, 60MA, 220MW, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR TRANSISTOR, OUTPUT 5000VRMS, 1 CHANNEL, 4PIN-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR, 5 KV, DARLINGTON, 150 MA, 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR, TRANSISTOR OUTPUT, 5300VRMS, 1 CHANNEL, 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR, TRANSISTOR OUTPUT, 5300VRMS, 1 CHANNEL, THROUGH HOLE, 4-DIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANSISTOR, OPTOCOUPLER, NPN, 1 CHANNEL, 5300VRMS, 60MA, 1.5V, 150MW, 3.5US RISE, 5US FALL, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANSISTOR, OPTOISOLATOR, 2 CHANNELS, 5000VRMS, DC INPUT, 1.2V FORWARD, 60MA FORWARD, 30V OUTPUT, 30MA OUTPUT, 8-SMD, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 4170V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| IC, V REG, SWITCHING, ADJ; OUTPUT POWER MAX:10.8W; OUTPUT VOLTAGE MIN:900MV; OUTPUT VOLTAGE MAX:3.6V; OUTPUT CURRENT MAX:3A; DC / DC CONVERTER OUTPUT TYPE:ADJUSTABLE; DC / DC CONVERTER TYPE:DIP; INPUT VOLTAGE... | |
| IC,OPTO COUPLER, TRANSITOR OUTPUT, 6 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, OPTOCOUPLER, HIGH SPEED, 2.5 KV ISOLATION VOLTAGE, VDRM 400, MINI-FLAT 4. FREE 2 YEAR RADWELL WARRANTY | |
| IR EMITTER, 850NM, 100MA, TO-46-2, METAL CAN, TOP DOMED LENS. FREE 2 YEAR RADWELL WARRANTY | |
| LDO, FIXED, -12V, 1A, TO-263-3, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-35V, FIXED OUTPUT VOLTAGE NOM.:-12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, NO. OF PINS:3PINS... | |
| LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 500MA, THROUGH HOLE, TO-220-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 1MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 1MBPS, SOP-5. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 10MBPS, SMD-8, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5300V ISOLATION, 1MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5300V ISOLATION, 1MBPS, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SOP-5. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 25MBPS 8-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 1MBPS, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 2500V ISOLATION, 15MBPS, SSOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 5300V ISOLATION, 1MBPS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LONG CREEPAGE DISTANCE TYPE PHOTOCOUPLER, SMT. FREE 2 YEAR RADWELL WARRANTY | |
| NEC Integrated Circuits PS2561-1 | |
| NEC Integrated Circuits PS2601 | |
| NTE Integrated Circuits NTE941M | |
| OCTOCOUPLER, SOP-4 CPL 100-300% CTR 110C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| ON SEMICONDUCTOR Integrated Circuits MOC3012M | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 10000UV OFFSET-MAX, CAN-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 100UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 10UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 2000UV OFFSET-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 200UV OFFSET-MAX, CMOS, PDSO8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 250UV OFFSET-MAX, BIPOLAR, CDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 3000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 500UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 6500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, METAL CAN-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 75UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 10-30V SUPPLY, 10MA OUTPUT PER CHANNEL, 1.7V/US SLEW RATE, 4 CHANNEL, BIPOLAR, PDIP CASE STYLE, 14 PIN, 0-70C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY... | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 1000UV OFFSET-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 100UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 15000UV OFFSET-MAX, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 1800UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 20000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 2000UV OFFSET-MAX, BIPOLAR, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 200UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 3000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 4000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDSO16. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 500UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 500UV OFFSET-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 6000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 6500UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 1000UV OFFSET-MAX, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 100UV OFFSET-MAX, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 12000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 13000UV OFFSET-MAX, BIPOLAR, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 3500UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 500UV OFFSET-MAX, CMOS, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 6000UV OFFSET-MAX, BIPOLAR, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 75UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 8000UV OFFSET-MAX, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4.5MHZ, 0 TO 70DEG C, 4 AMPLIFIERS, 4.5MHZ BANDWIDTH, SLEW RATE: 10V/µS, SUPPLY VOLTAGE RANGE: 3V TO 44V, SOIC, 14 PINS, OPERATING TEMPERATURE MIN: 0°C, ROHS COMPLIANT: YES. | |
| OPERATIONAL AMPLIFIER, MC1458 SERIES, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, SOIC-8, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, SINGLE, 1 AMPLIFIER, 1 MHZ, 0.8 V/µS, ± 2V TO ± 18V, SOIC-8, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL PRECISION AMPLIFIER, THROUGH-HOLE MOUNT, CASE: PDIP, DUAL POWER SUPPLY, 8-PIN, GAIN BANDWIDTH PRODUCT: 600 KHZ, OPERATING TEMPERATURE: 0 TO 70 °C. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL SENSOR, TRANSMISSIVE / SLOTTED INTERRUPTER, PHOTOTRANSISTOR OUTPUT, THROUGH HOLE, GAP WIDTH: 3.1 MM, APERTURE WIDTH: 1 MM, FORWARD CURRENT IF:60 MA, REVERSE VOLTAGE VR: 6 V, FORWARD VOLTAGE:1.25 V,... | |
| OPTO COUPLER 4 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO COUPLER 4-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO COUPLER, 1 CHANNEL, 80V, SMD/SMT, MINIFLAT-4 TRANSISTOR OUTPUT, 3750V ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO ISOLATOR, LOGIC OUTPUT, OPEN COLLECTOR, 2.5KV, 8 PIN SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER TRANSISTOR OUTPUT OPTOCOUPLERS PHOTOTRANSISTOR DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, 2.5 KV (RMS) ISOLATION, 4 PIN - SMD, GULL WING TERMINATION, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, 4X TR O/P, SSOP-16; NO. OF CHANNELS:4; ISOLATION VOLTAGE:2.5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:5MA; OUTPUT VOLTAG. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, 5300VRMS, NO. OF CHANNELS: 1 CHANNEL, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 4 PINS, FORWARD CURRENT IF MAX: 50MA, ISOLATION VOLTAGE: 5.3KV, CTR MIN:100%, COLLECTOR EMITTER... | |
| OPTOCOUPLER, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DARLINGTON, 2.5KV, SSOP-4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-6, 1 CHANNEL, FORWARD CURRENT IF MAX 60MA, ISOLATION VOLTAGE 5.3KV, CTR MIN 500%, COLLECTOR EMITTER VOLTAGE V(BR)CEO 80V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DARLINGTON, PS2802 SERIES, 200 %, 2.5KV, SSOP-16, SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DIGITAL O/P, SO-5; NO. OF CHANNELS:1; DATA RATE:10MBPS; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:5; PACKAGING:C. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DIGITAL O/P, SO-5; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODIODE; INPUT CURRENT:10MA; OUTPUT VOLTAGE:7V. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, HAS HIGH ISOLATION VOLTAGE HIGH CTR DARLINGTON-TRANSISTO R, 6 P DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, HIGH SPEED, PHOTO IC OUTPUT, 1 CHANNEL, 6 PIN, S DIP, SURFACE MOUNT, 15 MB/S, 5000 VRMS, 10MA. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, NPN DARLINGTON OUTPUT, 2.5KV ISOLATION, 6 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS, NO. OF CHANNELS: 1 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, NO. OF PINS: 4 PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:1000%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V,... | |
| OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, SMD-6; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:7.5KV; CTR MIN:50%; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE... | |
| OPTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:2.5KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V ROHS COMPLIANT: YES. FREE 2... | |
| OPTOCOUPLER, PHOTOTRANSISTOR, 3 PINS, TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, PHOTOTRANSISTOR, 5300 VRMS, 1 CHANNEL, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, PHOTOTRANSISTOR, OPTOISOLATOR TRANSISTOR, 5.3KV, 1 CHANNEL, 50MA, SURFACE MOUNT, GULL WING, 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 6 PINS, ISOLATION VOLTAGE: 7.5KV, TRIAC OPERATING MODE: ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 600... | |
| OPTOCOUPLER, PHOTOTRIAC, 7.5KV, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:7.5KV, TRIAC OPERATING MODE:ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:250V, PRODUCT RANGE:-, INPUT CURRENT:30MA ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| OPTOCOUPLER, PS2533 SERIES, DARLINGTON, 5KV, DIP-4, 1 CHANNEL, MOUNTING STYLE: THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SMD, DARLINGTON O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:20MA; OUTPUT VOL. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SMD, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:2.5KV, CTR MIN:500%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT:... | |
| OPTOCOUPLER, SMD, TRANSISTOR, 1 CHANNEL, SOP, 5 PINS, 25 MA, 3.75 KV, 19%, 20 V. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SSR MOSFET SOP-4; LOAD VOLTAGE MAX:400V; LOAD CURRENT:120MA; ON STATE RESISTANCE MAX:35OHM; CONTACT CONFIGURATION:SPST-N O; ISOLATION VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR O/P, 1 CHANNEL, DIP-4, FORWARD CURRENT IF MAX 60MA, ISOLATION VOLTAGE 5.3KV, CTR MIN 160%, COLLECTOR EMITTER VOLTAGE V(BR)CEO 55V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR O/P, 1 CHANNEL, DIP-6, FORWARD CURRENT IF MAX: 60 MA, ISOLATION VOLTAGE: 5.3 KV, CTR MIN: 63%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100 V,ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| OPTOCOUPLER, TRANSISTOR O/P, 3.75KV; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:600%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V; PRODUCT ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR OUTPUT, 2 CHANNEL, 60 MA MAX FORWARD, 5.3KV ISOLATION, 20 % TRANSFER RATIO, DIP CASE STYLE, 8 PIN, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR OUTPUT, 2 CHANNEL, DIP-8, 60 MA, 5 KV, 20 %. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR OUTPUT, PHOTOTRANSISTOR, DIP-6, 60 MA, 30 V, 50 MA COLLECTOR CURRENT, 5300 VRMS, .4 V COLLECTOR, 1.5/6 V FORWARD/REVERSE, 250 MW, 1 CHANNEL, 2 US, THROUGH HOLE. FREE... | |
| OPTOCOUPLER, TRANSISTOR, 4-CHANNEL, 2500 VRMS, NPN OUTPUT, 80 MW, SMD/SMT MOUNT, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR, 5 KV MINIMUM ISOLATION VOLTAGE, 4-PIN SMD CASE, SURFACE MOUNT, ROHS COMPLIANT, (PRICE/TC). FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, TRANSISTOR, 5300 VRMS, 1 CHANNE, 4 PINS, MAX 60MA, ISOLATION 5.3KVC. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR, 5300VRMS, 70 V, 50 MA. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRIAC, 4170V, 6 PINS, ISOLATION VOLTAGE: 4.17KV, TRIAC OPERATING MODE: NON-ZERO CROSSING, INPUT CURRENT: 10MA, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRIAC, 7.5KV, DIP-6, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:4.2KV, TRIAC OPERATING MODE:ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, TRIAC, 7500V, 6 PINS, 7.5 KV. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER,LOGIC IC OUTPUT, 1-ELEMENT, 2500V ISOLATION, 10MBPS, 8-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLERS PHOTOTRANSISTOR, FORWARD VOLTAGE:1.6 V, MAXIMUM COLLECTOR EMITTER VOLTAGE: 70 V, FORWARD CURRENT: 60 MA, POWER DISSIPATION: 250 MW, MAXIMUM COLLECTOR CURRENT: 50 MA, 14 CHANNEL, 16 PIN, TRANSISTOR OUTPUT,... | |
| OPTOCPLR, PHOTOTRANSISTOR, 5.3KV, SMDIP4, 1 CHANNEL, SURFACE MOUNT DIP; 4PINS, FORWARD CURRENT IF MAX 60MA, ISOLATION VOLTAGE 5.3KV, CTR MIN 63%. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT:... | |
| OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT:... | |
| OPTOISOLATOR 5KV TRANSISTOR 4PIN SMD . FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR 5KV TRIAC 6 PINSMD. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR DARLINGTON OUTPUT 3750VRMS 1 CHANNEL 4-SOP . FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR DARLINGTON, OUTPUT 5000VRMS, 1 CHANNEL, 4-SMD, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR IC, 3.75 KV, OPEN, 8 PIN, SOP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR IC, 5KV TRANS, ISOLATION VOLTAGE 5000 VRMS, 6-DIP, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR TRANSISTOR OUTPUT 5000VRMS 1 CHANNEL 4-SOP (2.54MM). FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR TRANSISTOR, OUTPUT 5300VRMS, 2 CHANNEL, 8-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, 5KV, TRANSISTOR, 4 PIN, 1 CHANNEL, SMD/SMT, SMT-4 GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, 5KV, TRIAC OUT, 4 PIN SMD, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, OUTPUT 5000VRMS, 1-CHANNEL, 4-DIP, THROUGH-HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRANSISTOR OUTPUT, 1 CHANNEL, 3750VRMS, 70V OUTPUT, 50MA OUTPUT, 1.1V FORWARD, 50MA FORWARD, 5US, 4-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRANSISTOR OUTPUT, 3.75KV, 1 CHANNEL, 4-SOP, 4 PINS, SMD, FORWARD CURRENT IF MAX: 60MA, ISOLATION VOLTAGE: 3750VRMS, CTR MIN: 50%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 70V, SURFACE MOUNT, ROHS3 COMPLIANT. | |
| OPTOISOLATOR, TRANSISTOR OUTPUT, DC INPUT, 2 ELEMENT / CHANNEL, 2500V ISOLATION, 150MA, 8-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRANSISTOR, OUTPUT 5000VRMS, 1 CHANNEL, 4-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRANSISTOR, OUTPUT 5300VRMS ,1 CHANNEL,80V 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRIAC OUTPUT, 5300V, 6-DIP, 1 ELEMENT / CHANNEL, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOCOUPLER, HIGH NOISE REDUCTION, 15 MBPS CMOS OUTPUT, 5-PIN SOP. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTODIODE OUTPUT OPTOCOUPLERS, 2 FORM A, PHOTO VOLTAIC ISOLATOR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| PRECE/EA (MINBUY=2000) - OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ;. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 2000) - OPTOCOUPLER, TRANSISTOR, 5300VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5.3KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; I. FREE 2 YEAR RADWELL WARRANTY | |
| RENESAS Integrated Circuits PS2561AL-1-A | |
| SHARP Integrated Circuits PC410L0NIP0F | |
| SHARP Integrated Circuits PC923 | |
| SSR, OPTO MOSFET, 400V, 250MA, LOAD VOLTAGE MAX:400V, LOAD CURRENT:250MA, ON STATE RESISTANCE MAX:8OHM, CONTACT CONFIGURATION:SPST-N O, ISOLATION VOLTAGE:3.75KV, FORWARD CURRENT IF:5MA, RELAY TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2... | |
| TEXAS INSTRUMENTS SEMI Integrated Circuits TIL186-3 | |
| TRANSISTOR OUTPUT OPTOCOUPLER IC, PS2801 SERIES, 4-ELEMENT, 2500V ISOLATION, 16-SSOP, SMD/SMT, 4 CHANNEL, OUTPUT TYPE: NPN PHOTOTRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1 CHANNEL, 5.3 KV, 19 %, 25 MA, DIP 6, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, 8-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-4, "B" RANK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 130 CURR TRANSFER RATIO MARKING B, MINI-FLAT 4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 130 CURR TRANSFER RATIO MARKING C, MINI-FLAT 4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, MINI-FLAT 4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 4400V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 1 CHANNEL, INPUT CURRENT 50MA, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-+4TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-4, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-4, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-4, X= VDE APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 2, 2.5 KV, 40 %, 60 MA, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 2500V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION, DIP-8, VDE 0884 APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5300V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 200-600% CTR RANK, 4 PIN MINIFLAT, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, MINIFLAT-16. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 3750V ISOLATION, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 3750V ISOLATION, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5300V ISOLATION, 16-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5300V ISOLATION, SMD-16. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, AC INPUT, 1, 5.3 KV, 63 %, 50 MA, DIP, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, AC INPUT, 4, 3.75 KV, 50 %, 50 MA, SOP, 16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, LOW INPUT CURRENT, 1, 5.3 KV, 160 %, 60 MA, SURFACE MOUNT DIP, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, SMD-4, 1 CHANNEL, 60 MA, 70 V, 100 MA, 5300 VRMS, 150 MW, 3.81 X 6.81 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLERS HI-ISO PHOTO 1-CH . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLERS SGL TR DC BSI COUPLR 110 DEGC . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLERS, BV=5000VR.M.S, 1 CHANNEL, 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OPTOISOLATOR, 5300VRMS, 1 CHANNEL, 4-SMD, GULL WING, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OPTOISOLATOR, OUTPUT 3750VRMS ,1 CHANNEL, 4-SMD, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V, ISOLATION, MINI-FLAT, 16 PIN, SAME AS PC3Q66QJ000F. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT OPTOCOUPLER, AC INPUT, 5.3KV, 160%, 50MA, SURFACE MOUNT DIP, 4 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT OPTOCOUPLERS, OPTOISOLATOR, 5KV, PC817 SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT, OPTOCOUPLER, 4 PIN, SSOP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SOP-4, 1 CHANNEL, 50 MA, 40 V, 80 MW, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER IC, MOC305X SERIES, 1-ELEMENT, 7500V ISOLATION, DIP-6, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 4170V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 4170V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5300V ISOLATION, DIP-6, X= VDE APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5300V ISOLATION, SMD-6, X= VDE APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 7500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 7500V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, MOC308X SERIES 1 CHANNEL, DIP-6, 20MA, 5000 VRMS, THROUGH HOLE, . FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |