onsemi Optoisolator IC FODM8801CR2

Description
(PRICE/TC),OPTOCOUPL ER, 4-MFP, HI TEMP, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSOP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:200%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:75V, PRODUCT RANGE:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/TC),OPTOCOUPL ER, 4-MFP, HI TEMP, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSOP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:200%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:75V, PRODUCT RANGE:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 38469661 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
38469661
Optoisolator IC 38469661
(PRICE/TC),OPTOCOUPL ER, 4-MFP, HI TEMP, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSOP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:200%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:75V, PRODUCT RANGE:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),OPTOCOUPLER, 4-MFP, HI TEMP, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSOP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:200%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:75V, PRODUCT RANGE:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - FODM8801CR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FODM8801CR2
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FODM8801CR2
OPTOISO 3.75KV TRANS 4-MINI-FLAT

OPTOISO 3.75KV TRANS 4-MINI-FLAT

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FODM8801CR2 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
FODM8801CR2
Transistor, Photovoltaic Output Optoisolators FODM8801CR2
OPTOISO 3.75KV TRANS 4-MINI-FLAT

OPTOISO 3.75KV TRANS 4-MINI-FLAT

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 38469661 FODM8801CR2 FODM8801CR2
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 4-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details