onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11F3M

Description
OPTOISOLTR 4170V PHOTO FET 6DIP
Description
OPTOISOLTR 4170V PHOTO FET 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - H11F3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
H11F3M
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11F3M
OPTOISOLTR 4170V PHOTO FET 6DIP

OPTOISOLTR 4170V PHOTO FET 6DIP

Supplier's Site
Optoisolator IC - 49266169 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
49266169
Optoisolator IC 49266169
FET OUTPUT OPTOCOUPLER, 1-ELEMENT, 2250V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY

FET OUTPUT OPTOCOUPLER, 1-ELEMENT, 2250V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number H11F3M 49266169
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 6-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N139-520E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details