Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators 4N32

Description
OPTOISO 5.3KV DARL W/BASE 6DIP
Datasheet
Description
OPTOISO 5.3KV DARL W/BASE 6DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N32 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
4N32
Transistor, Photovoltaic Output Optoisolators 4N32
OPTOISO 5.3KV DARL W/BASE 6DIP

OPTOISO 5.3KV DARL W/BASE 6DIP

Supplier's Site Datasheet
Optoisolator IC - 16302921 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16302921
Optoisolator IC 16302921
DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY

DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
4N32
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 4N32
OPTOISO 5.3KV DARL W/BASE 6DIP

OPTOISO 5.3KV DARL W/BASE 6DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 4N32 16302921 4N32
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details