Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators CNY65

Description
OPTOISOLATOR 13.9KV TRANS 4-DIP
Datasheet
Description
OPTOISOLATOR 13.9KV TRANS 4-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY65 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
CNY65
Transistor, Photovoltaic Output Optoisolators CNY65
OPTOISOLATOR 13.9KV TRANS 4-DIP

OPTOISOLATOR 13.9KV TRANS 4-DIP

Supplier's Site Datasheet
Optoisolator IC - 16322316 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16322316
Optoisolator IC 16322316
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 13900V ISOLATION, DIP-4, 7.2X12.8 MM. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 13900V ISOLATION, DIP-4, 7.2X12.8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY65
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY65
OPTOISOLATOR 8200V TRANS 4DIP

OPTOISOLATOR 8200V TRANS 4DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number CNY65 16322316 CNY65
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details