Broadcom Inc. Optoisolator IC ACPL-M60L-000E

Description
OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:15MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:15000V/µS; INPUT CURRENT:15MA; NO. ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:15MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:15000V/µS; INPUT CURRENT:15MA; NO. ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16132868 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16132868
Optoisolator IC 16132868
OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:15MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:15000V/µS; INPUT CURRENT:15MA; NO. ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:15MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:15000V/µS; INPUT CURRENT:15MA; NO. ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M60L-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M60L-000E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M60L-000E
OPTOISO 3.75KV OPN COLLECTOR 5SO

OPTOISO 3.75KV OPN COLLECTOR 5SO

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16132868 ACPL-M60L-000E
Product Name Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Isolator Package 6-SOIC (0.173\", 4.40mm Width), 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details