Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-W611-000E

Description
Win Source Part Number: 1357211-ACPL-W611-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Base Product Number: ACPL-W611 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.5V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 24ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Request a Quote Datasheet
Description
Win Source Part Number: 1357211-ACPL-W611-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Base Product Number: ACPL-W611 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.5V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 24ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-W611-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-W611-000E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-W611-000E
Win Source Part Number: 1357211-ACPL-W611-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Base Product Number: ACPL-W611 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.5V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 24ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns

Win Source Part Number: 1357211-ACPL-W611-000E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO
Base Product Number: ACPL-W611
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Open Collector, Schottky Clamped
Voltage - Forward (Vf) (Typ): 1.5V
Data Rate: 10MBd
Number of Channels: 1
Current - Output / Channel: 50 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 24ns, 10ns
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-W611-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-W611-000E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-W611-000E
OPTOISO 5KV OPEN COLLECTOR 6SO

OPTOISO 5KV OPEN COLLECTOR 6SO

Supplier's Site
Optoisolator IC - 16132920 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16132920
Optoisolator IC 16132920
OPTOCOUPLER, SMD, LOGIC O/P, 1 CHANNEL, ISOLATION VOLTAGE: 5 KV, DATA RATE:10 MBAUD, OPTOCOUPLER CASE STYLE:SOIC, 6 PINS, APPROVAL BODIES:CSA, UL, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, LOGIC O/P, 1 CHANNEL, ISOLATION VOLTAGE: 5 KV, DATA RATE:10 MBAUD, OPTOCOUPLER CASE STYLE:SOIC, 6 PINS, APPROVAL BODIES:CSA, UL, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic Output Optoisolators - ACPL-W611-000E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
ACPL-W611-000E
Logic Output Optoisolators ACPL-W611-000E
OPTOISO 5KV OPEN COLLECTOR 6SO

OPTOISO 5KV OPEN COLLECTOR 6SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators Optical Isolators
Product Number ACPL-W611-000E ACPL-W611-000E 16132920 ACPL-W611-000E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details