Vishay Intertechnology, Inc. Optoisolator IC CNY65A

Description
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 8200V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 8200V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16322320 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16322320
Optoisolator IC 16322320
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 8200V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 8200V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY65A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY65A
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY65A
OPTOISOLATOR 8200V TRANS 4DIP

OPTOISOLATOR 8200V TRANS 4DIP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - CNY65A - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
CNY65A
Transistor, Photovoltaic Output Optoisolators CNY65A
OPTOISOLATOR 13.9KV TRANS 4-DIP

OPTOISOLATOR 13.9KV TRANS 4-DIP

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16322320 CNY65A CNY65A
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 4-EDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details