Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-0701-500E

Description
OPTOISO 3.75KV DARL W/BASE 8SOIC
Datasheet
Description
OPTOISO 3.75KV DARL W/BASE 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL-0701-500E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
HCPL-0701-500E
Transistor, Photovoltaic Output Optoisolators HCPL-0701-500E
OPTOISO 3.75KV DARL W/BASE 8SOIC

OPTOISO 3.75KV DARL W/BASE 8SOIC

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-0701-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-0701-500E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-0701-500E
OPTOISO 3.75KV DARL W/BASE 8SOIC

OPTOISO 3.75KV DARL W/BASE 8SOIC

Supplier's Site
Optoisolator IC - 16138417 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138417
Optoisolator IC 16138417
(PRICE/TC) OPTOCOUPLER, PHOTODARLINGTON, 3.75KV, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, PHOTODARLINGTON, 3.75KV, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-0701-500E HCPL-0701-500E 16138417
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-072L-000E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details