onsemi Optoisolator IC HCPL062N

Description
OPTOCOUPLER, LOGIC GATE, 2500VRMS, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, INPUT CURRENT:15MA, NO. OF CHANNELS:2, OUTPUT VOLTAGE:7V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, LOGIC GATE, 2500VRMS, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, INPUT CURRENT:15MA, NO. OF CHANNELS:2, OUTPUT VOLTAGE:7V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 34030156 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
34030156
Optoisolator IC 34030156
OPTOCOUPLER, LOGIC GATE, 2500VRMS, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, INPUT CURRENT:15MA, NO. OF CHANNELS:2, OUTPUT VOLTAGE:7V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, LOGIC GATE, 2500VRMS, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, INPUT CURRENT:15MA, NO. OF CHANNELS:2, OUTPUT VOLTAGE:7V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCPL062N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL062N
Isolators - Optoisolators - Logic Output Optoisolators HCPL062N
OPTOISO 2.5KV 2CH OPEN COLL 8SO

OPTOISO 2.5KV 2CH OPEN COLL 8SO

Supplier's Site
Logic Output Optoisolators - HCPL062N - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL062N
Logic Output Optoisolators HCPL062N
OPTOISO 2.5KV 2CH OPEN COLL 8SO

OPTOISO 2.5KV 2CH OPEN COLL 8SO

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 34030156 HCPL062N HCPL062N
Product Name Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details