onsemi Optoisolator IC FOD3184SD

Description
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:16MA; OPTO CASE STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:16MA; OPTO CASE STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 38459908 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
38459908
Optoisolator IC 38459908
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:16MA; OPTO CASE STYLE. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:16MA; OPTO CASE STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 38459908
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details