Radwell International Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 2 3 4
Product Name Notes
(PRICE/TC) OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:4KV; CTR MIN:63%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS...
(PRICE/TC) OPTOCOUPLER, TRANSISTOR, 3000VRMS, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:30MA, ISOLATION VOLTAGE:4KV, CTR MIN:40%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, PRODUCT RANGE:- ROHS COMPLIAN.
(PRICE/TC) TRANSISTOR OUTPUT OPTOCOUPLER, 1, 4 KV, 100 %, 60 MA, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; NO. OF CHANNELS:2 CHANNEL; PROPAGATION DELAY:9NS; SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.25V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIAN.
(PRICE/TC), DIGITAL ISOLATOR, 4-CH, 25MBPS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:51NS; SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL.
(PRICE/TC), DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:11NS; SUPPLY VOLTAGE MIN:2.25V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-55°C; ROHS COMPLIANT: YE.
(PRICE/TC), IC, DC DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:350MA; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING FREQUENCY:1MHZ;
(PRICE/TC),OPTOCOUPL ER, TRANSISTOR, 3.75KV, SSOP-4, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSOP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:80%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V ROHS COMPLIANT: YES.
(PRICE/TC)OPTOCOUPLE R, PHOTOTRIAC O/P, 5.3KV, SMD-6; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:6PINS; ISOLATION VOLTAGE:5.3KV; TRIAC OPERATING MODE:NON ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; PACKAGING:CUT TAPE;ROHS COMPLI. FREE...
(PRICE/TR) OPTOCOUPLER; NO. OF CHANNELS:-; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:-; FORWARD CURRENT IF MAX:-; ISOLATION VOLTAGE:-; CTR MIN:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)OPTOCOUPLE R, DARLINGTON, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:5MA;. FREE 2 YEAR RADWELL WARRANTY
4 PIN TRANSISTOR OUTPUT MFP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-4, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY
AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY
AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY
AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY
AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, SMD-16. FREE 2 YEAR RADWELL WARRANTY
ADC, DELTA-SIGMA, 15-BIT, 1 FUNC, 1 CHANNEL, SERIAL ACCESS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
ADC, DELTA-SIGMA, 15-BIT, 1 FUNC, 1 CHANNEL, SERIAL ACCESS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5 AMP, D-PAK-4, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 1.5 AMP, D2-PAK-3, ADJUSTABLE OUTPUT VOLTAGE MIN: 1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX: 37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
AVAGO BROADCOM Integrated Circuits HCPL-4504-300E
AVAGO BROADCOM Integrated Circuits HCPL-4514V
AVAGO BROADCOM Integrated Circuits HCPL-786J-000E
AVAGO BROADCOM Integrated Circuits HCPL-V454-DIP
BROADCOM Integrated Circuits HCPL-3120
BUCK SWITCHING REGULATOR IC, TOPOLOGY: BUCK (STEP DOWN), INPUT VOLTAGE MIN: 8V, INPUT VOLTAGE MAX: 40V, DC / DC CONVERTER IC CASE: TO-263, 7 PINS, OUTPUT CURRENT: 3 AMP, OUTPUT...
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 2.5A, BICMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
DC/DC CONVERTER IC; TOPOLOGY:BOOST, FLYBACK; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.23V; PACKAGING:CUT TAPE...
DIGITAL ISOLATOR, (PRICE/TC), 2-CH, 1MBPS, SOIC-8, NO. OF CHANNELS:2 CHANNEL, PROPAGATION DELAY:9NS, SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.25V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIAN.
DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES.
DIGITAL ISOLATOR, 4CH, 5.5V, 16SOIC; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:42NS; SUPPLY VOLTAGE MIN:2.8V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES.
DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:8.5NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES.
DIGITAL ISOLATOR, 80 NS, SOIC-16, 4 CHANNEL, SUPPLY VOLTAGE: 3.15 - 5.5 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIGITAL ISOLATOR, DUAL BI-DIR, 2 CHANNELS, 3...5V, 10MA, -40...125C. FREE 2 YEAR RADWELL WARRANTY
DIGITAL ISOLATOR, DUAL CHANNEL, 2 CHANNEL, 42 NS, 3 V, 5.5 V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:31NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES.
DISCONTINUED BY MANUFACTURER, AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC/DC TO LOGIC INTERFACE OPTOCOUPLER, AC OR DC INPUT, 8P DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 2000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCOOPERATIONAL AMPLIFIER, 1 FUNC, 10000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH SPEED QUIAD JFET OPERATIONAL AMPLIFIER, 4MHZ BANDWIDTH, 14 PDIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, 8 PIN, 2.0MV DC INPUT OFFSET MAX., 0.7NA INPUT OFFSET MAX., 20NA INPUT BIAS MAX., METAL CAN PACKAGE, 150 CELSIUS/W THERMAL RESISTANCE, 85 CELSIUS MAX. JUNCTION...
DISCONTINUED BY MANUFACTURER, IC, DUAL OP-AMP, 7000 UV OFFSET-MAX, 0.2 MHZ BAND WIDTH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, OPTOCOUPLER, ISOLATED, 8 PIN, DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC,OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, BIPOLAR, 0.300 INCH, PLASTIC, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, 2.5 AMP GATE DRIVE, OPTOCOUPLER WITH INTEGRATED (VCE), SOP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, DUAL, 1 MHZ, 1.5-16 V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, OPTOCOUPLER, 2 CHANNEL, 1.3V, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, OPTOCOUPLER, 4-PIN, FULL PITCH, 40 V, 50-80 MA, 3750 VRMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LM118/883, OPERATIONAL AMPLIFIER, 1 FUNC, 4000UV OFFSET-MAX, BIPOLAR, MBCY8, (8 PIN TO-99 METAL CAN). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC GATE OPTOCOUPLER, 5KV ISOLATION, 50MA OUTPUT, 1 CHANNEL, 10 MBIT/S DATA RATE, 50NS RISE TIME, 12NS FALL TIME, 8 PIN, PDIP CASE STYLE, THROUGH HOLE MOUNTED,...
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 1MBPS, SO-8, V= VDE APPROVED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, SOIC-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 0.02MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 1MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, DIP-8, V= OPTION 060. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 50MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 50MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 2500V ISOLATION, 10MBPS, SMD-8 GULLWING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 2500V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 10000UV OFFSET-MAX, BIPOLAR, CAN-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 10000UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 10000UV OFFSET-MAX, BIPOLAR, METAL CAN-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 10000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 1000UV OFFSET-MAX, BIPOLAR, CDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 13000UV OFFSET-MAX, BIPOLAR, METAL CAN-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 13000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 13000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 13000UV OFFSET-MAX, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 1300UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 3000UV OFFSET-MAX, BIPOLAR, CAN-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 3000UV OFFSET-MAX, BIPOLAR, CDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 3500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6500UV OFFSET-MAX, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7000UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 750UV OFFSET-MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 12000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 13000UV OFFSET-MAX, BIFET, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 2000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 3000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 3300UV OFFSET-MAX, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 3500UV OFFSET-MAX, CMOS, SO-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, 46MHZ BAND WIDTH, BIPOLAR, MSOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 9000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 9000UV OFFSET-MAX, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, BIPOLAR, SIP-11. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, BIPOLAR, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 1000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 13000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 13000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, CDIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 7500UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 7500UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 7500UV OFFSET-MAX, PDIP16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, SINGLE CHANNEL, 1 MHZ, 1, 0.5 V/ S, 10V TO 36V, DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIERS, 1 CHANNEL, GENERAL PURPOSE, BIPOLAR, 32V, 35MHZ, SMD/SMT SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTO COUPLER, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTO COUPLER, HIGH SPEED, 2 CHANNEL, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTO COUPLER, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTO, DATA TRANSCEIVER CHIP, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTO, DIP-6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTO, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, 2 CH, ISOLATION VOLTAGE:5300VRM, INPUT CURRENT MAX:60MA; OUTPUT VOLTAGE MAX:30V, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, DARLINGTON, 2500VRMS, 2 CHANNEL, 8-DIP, 8 PINS, FORWARD CURRENT IF MAX: 20MA, ISOLATION VOLTAGE: 2.5KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; NO. OF CHANNELS:2; ISOLATION VOLTAGE:5.3KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:20MA; OUTP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, 4 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, 16 PINS, FORWARD CURRENT IF MAX: 60MA, ISOLATION VOLTAGE: 5.3KV, CTR MIN: 100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 55V,...
DISCONTINUED BY MANUFACTURER, OPTOISOLATOR, 2500 VRMS, OPEN COLLECTOR, 8-DIP, 10 MBPS, DC, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 60 MA, 1.6 V, PDIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION., DIP-6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION. DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5300V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5300V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, DIP-163. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5300V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT SSR, 1-CHANNEL, 3750V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,OPERATI ONAL AMPLIFIER, 1 FUNC, 6500UV OFFSET-MAX, BIPOLAR, CAN-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MFG, OP AMP, DIP-8. FREE 2 YEAR RADWELL WARRANTY
HIGH SPEED OPTOCOUPLER, 1.5 V, FORWARD VOLTAGE: 1.5 V, REVERSE VOLTAGE: 5 V, 3750 VRMS, 1 MB/S, 1 CHANNEL, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
HIGH SPEED OPTOCOUPLERS, 1MBD, 2CH, 16MA, DIP-8. FREE 2 YEAR RADWELL WARRANTY
HIGH SPEED OPTOCOUPLERS, 20MBD, 3750VRMS, 8-DIP. FREE 2 YEAR RADWELL WARRANTY
HIGH SPEED TRANSISTOR OPTOCOUPLERS / TAPE REEL. FREE 2 YEAR RADWELL WARRANTY
IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC, DC/DC CONVERTER, 2A; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE NOM.:5V; SWITCHING FREQUENCY:150KHZ; OPERATING...
IC, DC/DC CONVERTER, TOPOLOGY: BUCK (STEP DOWN), INPUT VOLTAGE MIN: 4V, INPUT VOLTAGE MAX: 60V, DC / DC CONVERTER IC CASE: TO-220, NO. OF PINS: 5 PINS, OUTPUT CURRENT: 3...
IC, DC/DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:1.2V; OUTPUT...
IC, DIG ISOLATOR, LOW PWR, 3 CH, 16SSOP; NO. OF CHANNELS:3 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING...
IC, DIG ISOLATOR, LOW PWR, 4-CH, 16SSOP; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS...
IC, GENERAL PURPOSE AMPLIFIER, 2 CIRCUIT, RAIL-TO-RAIL, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, DUAL, JFET, 3MHZ, SURFACE MOUNT, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, ISOLATION, 100KHZ, 3.75 KV, 5.5V, 11.7MA, 600MW, DIP-8. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, ZER-DRIFT, 1 CIRCUIT, 2.5V/US, 2MHZ, 16V, 2MA, 8-DIP. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 CHANNELS, 1.1MHZ, 600MV/US, 30V, 1.2MA, 500MW, SOIC-8, 3.8MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, JFET, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, CERAMIC, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIERS, 1 CHANNEL, 18V, 5MHZ, 7MA SUPPLY CURRENT, THROUGH HOLE, TO-99-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOCOUPLER, 10MA, 600MW, LOGIC GATE, 1 CHANNEL, PUSH-PULL OUTPUT, THROUGH HOLE, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOCOUPLER, 2 CHANNELS, 30 MA FORWARD CURRENT, 4KV ISOLATION VOLTAGE, 500% CTR MIN, 30 V COLLECTOR EMITTER VOLTAGE, 8 PIN-SOIC CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOCOUPLER, HIGH SPEED, 10 MB/S, 5000 VRMS, 1.5 ~ 5 V, 50 MA, 85MW, 10NS FALL, 24NS RISE, 8-PDIP. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOCOUPLER, ONE-CHANNEL, PHOTODARLINGTON OUTPUT, 4 PIN - GULLWING SMD. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOISOLATOR TRANSISTOR OUTPUT, 3750VRMS, 1 CHANNEL, SMD, 4-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOISOLATOR, 2 CHANNEL, 4000VRMS, 70V OUTPUT, 1.2V FORWARD, 30MA FORWARD, 6US TURN-ON, 5US TURN-OFF, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOISOLATOR, DARLINGTON OUTPUT, 5000VRMS, 4 CHANNEL, THROUGH HOLE, 16-DIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOISOLATOR, TRANSISTOR OUTPUT, 3750VRMS, 2 CHANNEL, THROUGH HOLE, 8-DIP. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOISOLATOR, TRANSISTOR OUTPUT, 5000VRMS, 4 CHANNEL, SMD, 16-SMD, GULL WING. FREE 2 YEAR RADWELL WARRANTY
IC, OPTOISOLATOR, TRANSISTOR OUTPUT, 5300VRMS, 2 CHANNEL, THROUGH HOLE, 8-DIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, GULLWING-6. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, LOGIC OUTPUT OPTOCOUPLER, GATE DRIVE, OPEN COLLECTOR OUTPUT, 1 CHANNEL, 3.75 KV, GULLWING-8. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, OPTOCOUPLER, HIGH SPEED, 15V - 30V, 8 DIP. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 1 FUNC, 3750V ISOLATION-MIN, 100MHZ BAND WIDTH, 8 PIN GULL WING. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 1 FUNC, 3750V ISOLATION-MIN, 100MHZ BAND WIDTH, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 1 FUNC, 3750V ISOLATION-MIN, 100MHZ BAND WIDTH, PDIP8. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 1 FUNC, 3750V ISOLATION-MIN, 85MHZ BAND WIDTH, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 1 FUNCTION, 3750 V ISOLATION MIN, 100 MHZ BAND WIDTH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, ANALOG, 3750VRMS; NO. OF AMPLIFIERS:1; INPUT OFFSET VOLTAGE:3MV; ISOLATION VOLTAGE:3.75KV; SUPPLY VOLTAGE RANGE: 4.5V TO5.5V; AMP. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, OPTICALLY, 1 AMPLIFIER, 300 V, 3.75 KV, 4.5V TO 5.5V, DIP-8. FREE 2 YEAR RADWELL WARRANTY
ISOLATOR, 5000 VRMS, 35 V, 50 MA, THROUGH HOLE, 16 DIP. FREE 2 YEAR RADWELL WARRANTY
ISOLATOR, DIGITALM 150MBPS, SOIC8; NO. OF CHANNELS:1 CHANNEL; PROPAGATION DELAY:16NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE...
ISOLATOR, TXRX, RS485, 16SOIC; NO. OF CHANNELS:-; PROPAGATION DELAY:25NS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE...
LINEAR OPTOCOUPLER, HIGH GAIN STABILITY, WIDE BANDWIDTH, 5300V ISOLATION, DIP-8 7.62MM WIDE. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 0.02MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 0.02MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 1MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 1MBPS, SOIC-8 (GULL WING). FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, SOIC-5. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 0.02MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 0.02MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 0.300 INCH, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 1MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 1MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 25MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 5MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, DIP-8, FORWARD CURRENT MAX 25MA, CTR MIN 25%, COLLECTOR EMITTER VOLTAGE 20V,. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SMD-8, SMD/SMT, MOUNTING TYPE: SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SOP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, 10MBPS, SO-5, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, 10MBPS, SO-5, TUBE. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-8, V= OPTION 060. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 12MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 12MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 1MBPS, SOP-5, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 1MBPS, SOP-5. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 2500V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 2500V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 2500V ISOLATION, 1MBPS. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 2500V ISOLATION, 40MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 0.25MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, SO-16. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, SOIC-NARROW-16. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 5000V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 2500V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, 1MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, 1MBPS, SO-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, 5MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, HCPL-3700 SERIES, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, DIP-8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, HCPL-3700 SERIES, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SMD-8, SMD/SMT, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, HCPL-4504 SERIES, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SMD-8, SMD/SMT, DATA RATE: 1 MB/S. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC OUTPUT OPTOCOUPLER, HIGH SPEED, 1-ELEMENT, 3750V ISOLATION, 1MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC, OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 1MBPS, 8 PIN GULL WING. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC, OUTPUT OPTOCOUPLER, HCPL-2631 SERIES, 2-CHANNEL, 2-ELEMENT, 2500V ISOLATION, 10MBPS, DIP-8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC, OUTPUT OPTOCOUPLER, HCPL-4661 SERIES, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 10MBPS, DIP-8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
LOGIC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750 VRMS, 0.6 AMP MAX OUTPUT, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 2000 OPTOCOUPLER; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5300VRMS; OPTOCOUPLER OUTPUT TYPE:TRANSISTOR; INPUT CURRENT MAX:10MA; OUTPUT VOLTAGE MA. FREE 2 YEAR RADWELL WARRANTY
NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5300VRMS, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, PRODUCT RANGE:ILD SERIES ROHS COMPLIANT: NO. FREE 2...
OP AMP, QUAD BIPOLAR, SMD, SOIC14. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, 1MHZ, 10V ~ 44V, 5V ~ 22V, THROUGH HOLE, TO-99-8. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, 9000UV OFFSET-MAX, 1MHZ BAND WIDTH, SOT-23 5 PIN. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER IC, LF412-N SERIES, 2 FUNC, 1000UV OFFSET-MAX, BIPOLAR, PDIP8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER IC, LM224A SERIES, 4 FUNC, 4000UV OFFSET-MAX, BIPOLAR, SOIC-14, SMD/SMT, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER IC, LM358-N SERIES, 2 FUNC, 9000UV OFFSET-MAX, BIPOLAR, PDIP8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 10000UV OFFSET-MAX, BIPOLAR, 8 PIN CAN. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 1000UV OFFSET-MAX, 0.2MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 1000UV OFFSET-MAX, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 13000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 15000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 2000UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 2000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 250UV OFFSET-MAX, 1MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 3500UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 6000UV OFFSET-MAX, BIPOLAR, CDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 7000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, CAN-8, ROHS. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1.1V/US, SOIC-8, NO. OF AMPLIFIERS:2 AMPLIFIER, BANDWIDTH:1.4MHZ, SUPPLY VOLTAGE RANGE:4.75V TO 15.5V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 10000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 1650UV OFFSET-MAX, BICMOS, VSSOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 20000UV OFFSET-MAX, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 2000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 3000UV OFFSET-MAX, BIPOLAR, 8 PIN CAN. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 3000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 3000UV OFFSET-MAX, CMOS, SOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 3000UV OFFSET-MAX, JFET, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 300UV OFFSET-MAX, BIPOLAR, IND TEMP, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 300UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 3500UV OFFSET-MAX, BIPOLAR, MSOP-8, V822 MARKING. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 4000UV OFFSET-MAX, BIPOLAR, METAL CAN, TO-99, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 4000UV OFFSET-MAX, BIPOLAR, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, 46MHZ BAND WIDTH, BIPOLAR, MSOP-8, CUT TAPE/REEL. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, CDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 5500UV OFFSET-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 60000UV OFFSET-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 6300UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, 10 PIN CAN. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 7500UV OFFSET-MAX, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 9000UV OFFSET-MAX, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNCTION, DUAL BIFET, 10-36 V SUPPLY, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 CIRCUIT, 14-PDIP. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, BIPOLAR, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, JFET, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 12000UV OFFSET-MAX, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 13000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 13000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 2000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, CMOS, SOIC-14, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 4000UV OFFSET-MAX, 24MHZ BAND WIDTH, BIPOLAR, PSOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 4000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, CDIP14, ROHS. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 520UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 6000UV OFFSET-MAX, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 7500UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 800UV OFFSET-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, SOIC-14, ROHS. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNCTION, 300 UV OFFSET-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, LM358A SERIES, 2 FUNC, 5000UV OFFSET-MAX, 1.1 MHZ, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, LMV934-N SERIES, 4 CHANNEL, 1.5 MHZ, 420 MV/US, 5.5 MV, SOIC-14, SMD/SMT, BICMOS. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, QUAD, BICMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
OPTICALLY COUPLED ISOLATOR, SCHMITT TRIGGER DIP-6. FREE 2 YEAR RADWELL WARRANTY
OPTO COUPLER-8 PIN GULL WING. FREE 2 YEAR RADWELL WARRANTY
OPTO, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER TRIAC OUTPUT SINGLE CHANNEL 600V 300MW 6 PIN SM. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, 1 CHANNEL, 3.75 KV, 100 KHZ, SMD-8. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, 10 MB/S DATA RATE, 1X CHANNEL, OPEN COLLECTOR, 3750 VRMS, 1.5 V (FORWARD) / 3 V (REVERSE), 10 MA CURRENT (FORWARD), 50 MA MAX. COLLECTOR CURRENT, 60 MW DISSIPATION,...
OPTOCOUPLER, 10MBAUD, 2 CHANNEL, OPEN COLLECTOR, SCHOTTKY CLAMPED, 5000VRMS, 8 PINS, 15 KV/US, CMTI, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, 3.75KV, 0.4 AMP, GATE DRIVER O/P, 1 CHANNEL, 25KV/S, 8-DIP. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, ANALOG, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, CTR MIN:-, BANDWIDTH:18KHZ, PRODUCT RANGE:-, AMPLIFIER CASE STYLE:DIP, COMMON MODE RATIO:15000 ROHS COMPLIANT: YES. FREE...
OPTOCOUPLER, DARLINGTON, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:5MA; OUTPUT VOL. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, DIGITAL OUTPUT, 1 CHANNEL, 3.75 KV, 10 MBAUD, SURFACE MOUNT DIP, 8 PINS. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, DIGITAL-O/P, 3.75KV, SMDIP8, NO. OF CHANNELS: 2 CHANNEL, ISOLATION VOLTAGE: 3.75KV, DATA RATE: 10MBAUD, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 8 PINS, ROHS COMPLIANT: YES. FREE...
OPTOCOUPLER, DUAL, DARLINGTON O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:300%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V, PRODUCT RANGE:-,ROHS COMPLIANT: YES.
OPTOCOUPLER, DUAL, DARLINGTON O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, ROHS COMPLIANT:...
OPTOCOUPLER, DUAL, PHOTOTRANSISTOR, 1 MB/S, 3750 VRMS, 1.5V FORWARD VOLTAGE, 25MA FORWARD CURRENT, 5V REVERSE VOLTAGE, 45 MW, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, GATE DRIVE OUTPUT, 2 CHANNEL, SOIC, 16 PIN, 5 KVOPTOCOUPLER, GATE DRIVE OUTPUT, 2 CHANNEL, SOIC, 16 PIN, 5 KV, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, GATE DRIVE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, COMMON MODE RATIO:15 KV/US, COMMON MODE VOLTAGE VCM:1500V, FORWARD CURRENT IF:7MAROHS COMPLIANT:...
OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:16MA; OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, GATE DRIVER, 3750 VRMS, 1 CHANNEL, ISOLATION VOLTAGE 3.75 KV, INPUT C, 400 MA, 8-DIP GULL WING. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, HIGH SPEED, 1 MBD, 1 CHANNEL, 25 MA, DIP-8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, HIGH SPEED, SOP-5, SURFACE MOUNT, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, ISOLATION AMPLIFIER, 100KHZ, DIP-8. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, ISOLATION AMPLIFIER, 100KHZ, SMD-8. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, LINEAR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, NO. OF PINS: 8 PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE: LINEAR OPTOCOUPLER, SVHC: NO SVHC (15-JAN-2019), APPROVAL BODIES:BS, BANDWIDTH: 200KHZ,...
OPTOCOUPLER, LOGIC GATE, 3750VRMS, 1 CHANNEL, ISOLATION VOLTAGE: 3.75KV, OPTOCOUPLER OUTPUT TYPE: PHOTODARLINGTON, 8-DIP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, COMMON MODE RATIO:5000, COMMON MODE VOLTAGE VCM:50V ROHS COMPLIANT: YES.
OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:8MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, COMMON MODE RATIO:100, DATA RATE MAX:8MBPS ROHS COMPLIANT:...
OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1 8-SMD GULLWING. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:LOGIC GATE; INPUT CURRENT:15MA; OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:1.8MA; OUTPUT V. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:12MA; OUTPUT VO. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, LOGIC O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:UL, VDE, BAUD RATE:25000000, CMR:10KV/µS, INPUT ROHS COMPLIANT: YES.
OPTOCOUPLER, LOGIC O/P; NO. OF CHANNELS:1, SURFACE MOUNT GULL WING 8 PINS, . FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, LOGIC OUTPUT OPTOCOUPLERS, 0.2A IGBT GATE DRIVE O/P, 1 CHANNEL, 3750 VRMS, IF 12MA, VF 1.5V, VR 5V, 250MW, DIP-8, 3.56X9.65X6.35MM. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, NON ZERO CROSS, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS: 6 PINS, ISOLATION VOLTAGE:5.3KV, TRIAC OPERATING MODE:NON ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:650V, ROHS COMPLIANT: YES. FREE 2 YEAR...
OPTOCOUPLER, OPEN COLLECTOR O/P, 3.75KV, NO. OF CHANNELS: 1 CHANNEL, ISOLATION VOLTAGE: 3.75KV, DATA RATE: 10MBAUD, OPTOCOUPLER CASE STYLE: SOIC, NO. OF PINS: 5 PINS, SVHC: NO SVHC (12-JAN-2017), INPUT...
OPTOCOUPLER, OPTICALLY ISOLATION AMPLIFIER, 1 AMPLIFIER, 3MV INPUT OFFSET, 3.75 KV ISOLATION, 30KHZ BANDWIDTH, 4.5-5.5 V (20MA) SUPPLY, SOIC CASE STYLE, 16 PIN, -40/85C OPERATING TEMP, SURFACE MOUNTED. FREE 2...
OPTOCOUPLER, PHOTO DARLINGTON, 5300 VRMS, 4 CHANNEL, 16 PIN DIP, 60 MA, 5.3 KV. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V ROHS COMPLIANT: YES. FREE...
OPTOCOUPLER, PHOTODIODE, 5300VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE:-, FORWARD CURRENT IF:60MA, GAIN DB MAX:0.955DB, GAIN DB MIN:0.851DB ROHS COMPLIANT: YES. FREE...
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, 4 CHANNELS, 16-DIP, 60MA, 5.3KV, CTR MIN: 160% @ 320MA, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 70V, 16 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATI. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:12.5%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V ROHS COMPLIANT: YES. FREE 2...
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V ROHS COMPLIANT: YES. FREE 2...
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V ROHS COMPLIANT: YES. FREE 2...
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; PRODUCT RANGE:-; INPUT CURRENT:10MA ROHS COMPLIANT: YES.
OPTOCOUPLER, PHOTOTRANSISTOR, 8 DIP, 5000 VRMS, 5 KV, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, PHOTOTRANSISTOR, DIP-16, 5300 VRMS, 4 CHANNEL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; ISOLATION VOLTAGE:5.3KV; TRIAC OPERATING MODE:ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:650V; PRODUCT RANGE:-; FORWARD VOLTAGE:1.5V ROHS COMPLIANT: YES. FREE 2 YEAR...
OPTOCOUPLER, SMD, 10MBD, LOGIC GATE, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL ROHS COMPLIANT: YES.
OPTOCOUPLER, SMD, LOGIC O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:15MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:CSA, DIN, ROHS COMPLIANT:...
OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:12MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:45%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:-, ROHS COMPLIANT: YES.
OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:55V, PRODUCT RANGE:-, ROHS COMPLIANT: YES.
OPTOCOUPLER, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:5KV; CTR MIN:300%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PACKAGING:EACH; PRODUCT ;ROHS COMPLIANT: YES.
OPTOCOUPLER, TRANSISTOR OUTPUT, 2 CHANNEL, 25 MA, 3.75 KV, 19 %, DIP-8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, TRANSISTOR OUTPUT, 4 CHANNEL, DIP, 16 PINS, 60 MA, 5.3 KV, 100 %. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, TRANSISTOR, 3.75KV, 25MA, 8-DIP, GULL WING, 2 CHANNEL, SURFACE MOUNT, 8 PINS, CTR: 19% ~ 50% @ 16MA, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, TRANSISTOR, 3000 VRMS, 2 CHANNEL, SOIC, 8 PIN, 30 MA, 4 KV. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, TRANSISTOR, 3000VRMS, NO. OF CHANNELS: 2 CHANNEL, OPTOCOUPLER CASE STYLE: SOIC, NO. OF PINS: 8 PINS, FORWARD CURRENT IF MAX: 30MA, ISOLATION VOLTAGE: 4KV, CTR MIN: 63%, COLLECTOR EMITTER...
OPTOCOUPLER, TRANSISTOR, 3000VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:30MA; ISOLATION VOLTAGE:4KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES.
OPTOCOUPLER, TRANSISTOR, 5000VRMS, NO. OF CHANNELS: 2, ISOLATION VOLTAGE: 3.75KV, OPTOCOUPLER OUTPUT TYPE: PHOTOTRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, TRANSISTOR, W/ BASE, 1 CHANNEL, 3.75 KV, DIP-8. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, TRIAC, TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLERS, HIGH SPEED, 1 MBD, 1 CHANNEL, 12 MA, SMD GULLWING-8. FREE 2 YEAR RADWELL WARRANTY
OPTOISO 5.3KV TRANS 4SMD. FREE 2 YEAR RADWELL WARRANTY
OPTOISOLATOR IC, 5.3 KV, 2 CHANNEL, 8-SMD. FREE 2 YEAR RADWELL WARRANTY
OPTOISOLATOR, 2 AMP, GATE DRIVER, 1 CHANNEL, OPTICAL COUPLING, SURFACE MOUNT DIP, 8 PINS, ISOLATION VOLTAGE: 3.75KV, 8-DIP, GULL WING, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPTOISOLATOR, HIGH SPEED, TRANSISTOR OUTPUT, 3750VRMS, 1 CHANNEL, 20V, SMD, 5-SOP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPTOISOLATOR, LOGIC, OUTPUT: PUSH-PULL TOTEM POLE, CMOS, 25MHZ, 1 CHANNEL, 8-DIP, 8 PINS, ISOLATION VOLTAGE: 3.75KV, CMR: 10KV/µS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPTOISOLATOR, SERIES IL300, 1X CHANNEL, 4420 VRMS ISOLATION, 500 MV OUTPUT, 70 UA OUTPUT, -55 TO 100 DEG. C, SURFACE MOUNT, 8-SMD; GULL WING. FREE 2 YEAR RADWELL WARRANTY
OPTOISOLATOR, TRANSISTOR OUTPUT, 4 CHANNEL, 3750V ISO, 16 PIN SO (4.4MM WIDE). FREE 2 YEAR RADWELL WARRANTY
OPTOISOLATOR, TRIAC-OUTPUT OPTOCOUPLER, 1-CHANNEL, 5.3KV ISOLATION, 6-DIP, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 1000) OPTOCOUPLER, ANALOG, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; INPUT CURRENT:20MA; OUTPUT VOLTAGE:6V; OPTO CAS. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 1000) OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT C. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 250) - OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:2; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; I. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 500) - OPTOCOUPLER, OPEN COLLECTOR, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:LOGIC GATE; IN. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 800) - OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSIST. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA. (MINBUY=1000) - OPTOCOUPLER, TRANSISTOR, 4000VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:4KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRE. SOLID STATE SPST-NO (1 FORM A) 6-DIP (0.300", 7.62MM). FREE 2 YEAR RADWELL...
PRICE/EA. (MINBUY=2000) - OPTOCOUPLER, TRIAC, 5300VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5.3KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRIAC; INPUT CURRENT:. FREE 2 YEAR RADWELL WARRANTY
ST MICRO Integrated Circuits LM324N
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4, FPT2 MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 2 CHANNEL, 4000 VRMS ISOLATION VOLTAGE, 1.55V (30MA) FORWARD, 350 MW POWER DISSIPATION, 3US RISE TIME, 4.7US FALL TIME, SOIC CASE STYLE, 8 PIN, -55/100°C OPERATING TEMP,...
TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5300V ISOLATION, DIP-8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5300V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5300V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 2500V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5000V ISOLATION, SMD-16. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5300V ISOLATION, 16 PDIP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, 4-ELEMENT, 5300V ISOLATION, DIP-16. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, HIGH SPEED, 2, 2.5 KV, 7 %, 50 MA, DIP, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLER, OPTOISO, 5.3KV, 4CH, TRANS, 16-DIP, 10MM WIDE LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT OPTOCOUPLERS, PHOTODARLINGTON, 4 CHANNEL, 60MA, 30V, DIP-16 . FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT SSR, 1-CHANNEL, 3750V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:1.6A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.28OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER DISSIPATION PD:1.3W, NO. OF PINS:4PINS ROHS COMPLIANT: NO.
TRANSISTOR, LTV-8X4 SERIES, 1 CHANNEL, 35 V, 50 MA, SMD-4. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, OUTPUT OPTOCOUPLERS, 5000VRMS, 50MA, DIP-4, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY
TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6 7.62MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY
TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY
TRIAC-OUTPUT OPTOCOUPLER,1-CHANNE L,5.3KV ISOLATION,SO. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>