Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-0534-000E

Description
Win Source Part Number: 1371597-HCPL-0534-00 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: HCPL-0534 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 16mA Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 600ns Input Type: DC Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1371597-HCPL-0534-00 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: HCPL-0534 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 16mA Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 600ns Input Type: DC Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-0534-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-0534-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-0534-000E
Win Source Part Number: 1371597-HCPL-0534-00 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: HCPL-0534 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 16mA Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 600ns Input Type: DC Current - DC Forward (If) (Max): 25 mA

Win Source Part Number: 1371597-HCPL-0534-000E
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: HCPL-0534
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 20V
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Current - Output / Channel: 8mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 15% @ 16mA
Current Transfer Ratio (Max): 50% @ 16mA
Turn On / Turn Off Time (Typ): 200ns, 600ns
Input Type: DC
Current - DC Forward (If) (Max): 25 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-0534-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-0534-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-0534-000E
OPTOISO 3.75KV 2CH TRANS 8SOIC

OPTOISO 3.75KV 2CH TRANS 8SOIC

Supplier's Site
Optoisolator IC - 16138273 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138273
Optoisolator IC 16138273
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8, 2 CHANNEL, SOIC, 8 PIN, 25MA, CTR MIN:19%, 20V. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8, 2 CHANNEL, SOIC, 8 PIN, 25MA, CTR MIN:19%, 20V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-0534-000E HCPL-0534-000E 16138273
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details