Murrelektronik, Inc. Optoisolator IC 50070

Description
AMMS 10-44/2 A OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 40 VDC / 2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Description
AMMS 10-44/2 A OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 40 VDC / 2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 15775721 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
15775721
Optoisolator IC 15775721
AMMS 10-44/2 A OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 40 VDC / 2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

AMMS 10-44/2 A OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 40 VDC / 2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 15775721
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8957103KXA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details