Texas Instruments High-Performance Analog Optoisolator IC DCP020515DU

Description
DC/DC CONVERTER, 2W 5V/+-15V, 20515; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:28PINS; OUTPUT CURRENT:66MA; OUTPUT VOLTAGE NOM.:15V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC/DC CONVERTER, 2W 5V/+-15V, 20515; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:28PINS; OUTPUT CURRENT:66MA; OUTPUT VOLTAGE NOM.:15V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 17140826 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
17140826
Optoisolator IC 17140826
DC/DC CONVERTER, 2W 5V/+-15V, 20515; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:28PINS; OUTPUT CURRENT:66MA; OUTPUT VOLTAGE NOM.:15V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER, 2W 5V/+-15V, 20515; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:28PINS; OUTPUT CURRENT:66MA; OUTPUT VOLTAGE NOM.:15V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 17140826
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACFL-6212U-560E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 12-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details