WAGO Optoisolator IC 859-734

Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 24 … 260 VAC, LIMITING CONTINUOUS CURRENT: 0.5 A, 2-WIRE CONNECTION, ZERO-CROSS SWITCHING, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 24 … 260 VAC, LIMITING CONTINUOUS CURRENT: 0.5 A, 2-WIRE CONNECTION, ZERO-CROSS SWITCHING, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 25480604 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
25480604
Optoisolator IC 25480604
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 24 … 260 VAC, LIMITING CONTINUOUS CURRENT: 0.5 A, 2-WIRE CONNECTION, ZERO-CROSS SWITCHING, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 24 … 260 VAC, LIMITING CONTINUOUS CURRENT: 0.5 A, 2-WIRE CONNECTION, ZERO-CROSS SWITCHING, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 25480604
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details