onsemi Optoisolator IC H11F1SM

Description
OPTOCOUPLER, GATE DRIVE, 7.5KV, SMDIP-6, NO. OF CHANNELS 1 CHANNEL, OPTOCOUPLER CASE STYLE SURFACE MOUNT DIP, NO. OF PINS 6PINS, ISOLATION VOLTAGE 7.5KV, PRODUCT RANGE H11FXM SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, GATE DRIVE, 7.5KV, SMDIP-6, NO. OF CHANNELS 1 CHANNEL, OPTOCOUPLER CASE STYLE SURFACE MOUNT DIP, NO. OF PINS 6PINS, ISOLATION VOLTAGE 7.5KV, PRODUCT RANGE H11FXM SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 49266161 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
49266161
Optoisolator IC 49266161
OPTOCOUPLER, GATE DRIVE, 7.5KV, SMDIP-6, NO. OF CHANNELS 1 CHANNEL, OPTOCOUPLER CASE STYLE SURFACE MOUNT DIP, NO. OF PINS 6PINS, ISOLATION VOLTAGE 7.5KV, PRODUCT RANGE H11FXM SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVE, 7.5KV, SMDIP-6, NO. OF CHANNELS 1 CHANNEL, OPTOCOUPLER CASE STYLE SURFACE MOUNT DIP, NO. OF PINS 6PINS, ISOLATION VOLTAGE 7.5KV, PRODUCT RANGE H11FXM SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - H11F1SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
H11F1SM
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11F1SM
OPTOISOLTR 4170V PHOTO FET 6SMD

OPTOISOLTR 4170V PHOTO FET 6SMD

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - H11F1SM - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
H11F1SM
Transistor, Photovoltaic Output Optoisolators H11F1SM
OPTOISOLTR 7.5KV PHOTO FET 6-SMD

OPTOISOLTR 7.5KV PHOTO FET 6-SMD

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 49266161 H11F1SM H11F1SM
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details