onsemi Optoisolator IC H11L3

Description
OPTOCOUPLER, DIP-6, SCHMITT TRIG. O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:SCHMITT TRIGGER; INPUT CURRENT:10MA; OUTPUT V. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, DIP-6, SCHMITT TRIG. O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:SCHMITT TRIGGER; INPUT CURRENT:10MA; OUTPUT V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 27100950 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
27100950
Optoisolator IC 27100950
OPTOCOUPLER, DIP-6, SCHMITT TRIG. O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:SCHMITT TRIGGER; INPUT CURRENT:10MA; OUTPUT V. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DIP-6, SCHMITT TRIG. O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:SCHMITT TRIGGER; INPUT CURRENT:10MA; OUTPUT V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 27100950
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details