onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FOD2741ATV

Description
OPTOISOLATOR 5KV TRANSISTOR 8DIP
Description
OPTOISOLATOR 5KV TRANSISTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - FOD2741ATV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FOD2741ATV
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FOD2741ATV
OPTOISOLATOR 5KV TRANSISTOR 8DIP

OPTOISOLATOR 5KV TRANSISTOR 8DIP

Supplier's Site
Optoisolator IC - 38459736 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
38459736
Optoisolator IC 38459736
ISOLATED ERROR AMPLIFIER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:100%, BANDWIDTH:50KHZ, PRODUCT RANGE:-, INPUT CURRENT:10MA, NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ISOLATED ERROR AMPLIFIER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:100%, BANDWIDTH:50KHZ, PRODUCT RANGE:-, INPUT CURRENT:10MA, NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number FOD2741ATV 38459736
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-DIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details